SiTime Corporation LVCMOS Oscillators SIT8008BI-22-33E-72.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable LVCMOS/HCMOS oscillator with a frequency range of 1 MHz to 110 MHz, accurate to six decimal places. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages from 1.62 V to 3.63 V and operates with a typical current draw of 3.5 mA at 1.8 V. It provides frequency stability as tight as ±20 ppm over the industrial temperature range of -40°C to 85°C, and features a 5 ms startup time and standby mode with currents as low as 0.2 µA. The oscillator is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. The part number SIT8008BI-22-33E-72.000000 is a variant within this series, specifying a 72 MHz output, industrial temperature grade, and 3.3 V supply, consistent with the series specifications.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable LVCMOS/HCMOS oscillator with a frequency range of 1 MHz to 110 MHz, accurate to six decimal places. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages from 1.62 V to 3.63 V and operates with a typical current draw of 3.5 mA at 1.8 V. It provides frequency stability as tight as ±20 ppm over the industrial temperature range of -40°C to 85°C, and features a 5 ms startup time and standby mode with currents as low as 0.2 µA. The oscillator is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. The part number SIT8008BI-22-33E-72.000000 is a variant within this series, specifying a 72 MHz output, industrial temperature grade, and 3.3 V supply, consistent with the series specifications.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SIT8008BI-22-33E-72.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SIT8008BI-22-33E-72.000000
LVCMOS Oscillators SIT8008BI-22-33E-72.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet
Oscillators - 1473-SIT8008BI-22-33E-72.000000-ND - DigiKey
Thief River Falls, MN, United States
72MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

72MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  SiTime Corporation DigiKey
Product Category Oscillators Oscillators
Product Number SIT8008BI-22-33E-72.000000 1473-SIT8008BI-22-33E-72.000000-ND
Product Name LVCMOS Oscillators Oscillators
Package / Form Factor 3.2x2.5 Surface Mount; 4-SMD, No Lead
Frequency 72 MHz
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1566AI-JE-DCC-32.768-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0245.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2450 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-08.192 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0082 MHz
Frequency Stability 75 ppm
View Details