The SiT8008B is a low power programmable oscillator supporting frequencies from 1 MHz to 110 MHz with ±20 ppm frequency stability, operating from -40°C to 85°C. It features LVCMOS/HCMOS compatible output, supply voltage ranges from 1.62 V to 3.63 V, and typical current consumption of 3.5 mA at 1.8 V. The device offers standby mode with sub-microwave current draw, 5 ms startup time, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. Enable and standby functions are controlled via a pin with defined logic thresholds and pull-up impedance. Jitter performance meets requirements for high-speed serial protocols including USB, SATA, and Ethernet.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BI-13-18E-6.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |