SiTime Corporation LVCMOS Oscillators SiT8008BI-12-33E-108.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008BI-12-33E-108.000000 is a low-power programmable oscillator offering any frequency between 1 MHz and 110 MHz with ±20 ppm frequency stability, operating from -40°C to 85°C with a supply voltage range of 2.97 V to 3.63 V. It features LVCMOS/HCMOS output, 3.5 mA typical current consumption at 1.8 V, 5 ms startup time, and standby mode for reduced power. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant with no lead content.

Datasheet Summary
Powered by GS/AI

The SiT8008BI-12-33E-108.000000 is a low-power programmable oscillator offering any frequency between 1 MHz and 110 MHz with ±20 ppm frequency stability, operating from -40°C to 85°C with a supply voltage range of 2.97 V to 3.63 V. It features LVCMOS/HCMOS output, 3.5 mA typical current consumption at 1.8 V, 5 ms startup time, and standby mode for reduced power. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant with no lead content.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BI-12-33E-108.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BI-12-33E-108.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0050.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0500 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0375.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3750 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details