The SiT8008B is a low-power programmable oscillator generating frequencies from 1 MHz to 110 MHz with a frequency stability of ±20 ppm, operating from -40°C to 85°C. It consumes 3.5 mA typical current at 1.8 V supply voltage and has a 5 ms startup time. Available in industry-standard packages measuring 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it supports supply voltages from 1.62 V to 3.63 V and includes a standby mode with current as low as 0.2 µA. The output is LVCMOS/HCMOS compatible, with 45% to 55% duty cycle, and the device is RoHS and REACH compliant.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BI-11-33N-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |