The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, operating from -40°C to 85°C, and consuming 3.5 mA typical at 1.8 V. It supports supply voltages from 1.62 V to 3.63 V, features LVCMOS/HCMOS outputs, a 5 ms startup time, and standby mode with current as low as 0.2 µA. Available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant. The part number SIT8008BI-11-18E-33.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8008BI-11-18E-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |