The SiT8008B is a low power programmable oscillator offering any frequency between 1 MHz and 110 MHz with accuracy to six decimal places. It is a pin-to-pin replacement for quartz-based XOs and operates over a temperature range of -40°C to 85°C. It supports supply voltages from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. Standard industry packages include 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device features standby mode with low current draw, a 5 ms startup time, and LVCMOS/HCMOS compatible output. It is RoHS and REACH compliant, and meets MIL-STD-883F and JESD22 environmental standards. Frequency stability is as low as ±20 ppm inclusive of aging, temperature, and load variations.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BCT71-18S-48.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |