SiTime Corporation LVCMOS Oscillators SiT8008BCL73-YYN-1.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator generating any frequency from 1 MHz to 110 MHz with ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C. It supports supply voltages from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and features a 5 ms startup time. The device offers LVCMOS/HCMOS output, standby mode with µA-level current draw, and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, and operates with a 15 pF load.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator generating any frequency from 1 MHz to 110 MHz with ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C. It supports supply voltages from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and features a 5 ms startup time. The device offers LVCMOS/HCMOS output, standby mode with µA-level current draw, and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, and operates with a 15 pF load.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BCL73-YYN-1.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BCL73-YYN-1.000000
LVCMOS Oscillators SiT8008BCL73-YYN-1.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BCL73-YYN-1.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-J1-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.080000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-5 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AC-JV-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0350.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3500 MHz
Frequency Stability 50 ppm
View Details