The SiT8008B is a low-power programmable oscillator supporting frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm. It operates from -40°C to 85°C and consumes 3.5 mA typical at 1.8 V. The device offers LVCMOS/HCMOS compatible output, a 5 ms startup time, and includes standby mode to reduce power consumption. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The oscillator supports continuous supply voltages from 1.62 V to 3.63 V and complies with RoHS, REACH, and is Pb-free, halogen-free, and antimony-free.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BCL23-33E-39.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |