The SiT8008B is a low power programmable oscillator designed for applications requiring precise timing, with output frequencies from 1 MHz to 110 MHz accurate to six decimal places. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over a temperature range of -40°C to 85°C with frequency stability as low as ±20 ppm, supports supply voltages from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. It features LVCMOS/HCMOS compatible output, a 5 ms startup time, standby mode reducing current to under 4.3 µA, and is RoHS and REACH compliant. The part is a pin-to-pin replacement for quartz XO devices and meets MIL-STD-883F, JESD22, and MSL1 standards.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BCL22-33E-12.352000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |