The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, operating from -40°C to 85°C and supporting supply voltages from 1.62 V to 3.63 V. It consumes 3.5 mA typical at 1.8 V and features a 5 ms startup time with LVCMOS/HCMOS output. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and includes standby mode for reduced power consumption. It is RoHS and REACH compliant, with OE and ST pins for output enable and standby control.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BCF23-33E-50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |