The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with accuracy to six decimal places. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operable from -40°C to 85°C with supply voltages from 1.62 V to 3.63 V, it consumes 3.5 mA typical at 1.8 V and features a 5 ms startup time. The device outputs LVCMOS/HCMOS signals, includes standby mode with sub-microamp current draw, and is RoHS and REACH compliant. It serves as a pin-to-pin replacement for quartz-based XOs and is suited for applications including SSDs, IP cameras, and high-speed serial interfaces.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BCF13-18E-33.333330 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |