SiTime Corporation LVCMOS Oscillators SIT8008BCA23-33E-2.048000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator offering any output frequency between 1 MHz and 110 MHz with 6-decimal precision, featuring LVCMOS/HCMOS compatible outputs and industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates over a temperature range of -40°C to +85°C with a typical supply current of 3.5 mA at 1.8 V and supports supply voltages from 1.62 V to 3.63 V. The device includes standby mode with microamp-level power consumption, a 5 ms startup time, and exhibits frequency stability as tight as ±20 ppm. It is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator offering any output frequency between 1 MHz and 110 MHz with 6-decimal precision, featuring LVCMOS/HCMOS compatible outputs and industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates over a temperature range of -40°C to +85°C with a typical supply current of 3.5 mA at 1.8 V and supports supply voltages from 1.62 V to 3.63 V. The device includes standby mode with microamp-level power consumption, a 5 ms startup time, and exhibits frequency stability as tight as ±20 ppm. It is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SIT8008BCA23-33E-2.048000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SIT8008BCA23-33E-2.048000
LVCMOS Oscillators SIT8008BCA23-33E-2.048000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT8008BCA23-33E-2.048000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-02.048 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0024.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0240 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D14-00.001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details