The SiT8008B series is a low-power programmable oscillator with output frequencies from 1 MHz to 110 MHz accurate to six decimal places, offering a 100% pin-to-pin replacement for quartz XO devices. It operates over a temperature range of -40°C to 85°C, supports supply voltages from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V with no load. The device features a 5 ms startup time, standby mode for reduced power, and LVCMOS/HCMOS compatible outputs in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It meets RoHS, REACH, and halogen-free standards with a -20 ppm to +20 ppm frequency stability inclusive of aging, temperature, and load variations. The part is designed for applications including SSD, IP cameras, tablets, and high-speed serial protocols such as USB and Ethernet.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BC-83-33N-51.200000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |