The SiT8008B is a low power programmable oscillator providing any frequency between 1 MHz and 110 MHz with accuracy to six decimal places, offering a pin-to-pin replacement for quartz XO devices. It operates from -40°C to 85°C with frequency stability as tight as ±20 ppm, supports supply voltages from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. The device features a fast 5 ms startup time, LVCMOS/HCMOS output, standby mode, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BC-72-33N-8.192000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |