SiTime Corporation LVCMOS Oscillators SiT8008BC-71-33S-2.048000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008BC-71-33S-2.048000 is a low-power programmable oscillator offering any frequency from 1 MHz to 110 MHz with six-digit accuracy, designed as a pin-to-pin replacement for quartz XOs. It operates from -40°C to 85°C with a supply voltage of 2.97 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and features LVCMOS/HCMOS output with a 5 ms startup time. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and meets RoHS, REACH, and halogen-free requirements. Frequency stability is ±20 ppm inclusive of initial tolerance, aging, temperature, and load variations. Standby current is as low as 0.2 µA with ST = GND and Vdd_1.8.

Datasheet Summary
Powered by GS/AI

The SiT8008BC-71-33S-2.048000 is a low-power programmable oscillator offering any frequency from 1 MHz to 110 MHz with six-digit accuracy, designed as a pin-to-pin replacement for quartz XOs. It operates from -40°C to 85°C with a supply voltage of 2.97 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and features LVCMOS/HCMOS output with a 5 ms startup time. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and meets RoHS, REACH, and halogen-free requirements. Frequency stability is ±20 ppm inclusive of initial tolerance, aging, temperature, and load variations. Standby current is as low as 0.2 µA with ST = GND and Vdd_1.8.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BC-71-33S-2.048000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BC-71-33S-2.048000
LVCMOS Oscillators SiT8008BC-71-33S-2.048000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BC-71-33S-2.048000
Product Name LVCMOS Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JE-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0359.960000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3600 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.042180 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.20E-5 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AI-J1-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details