The SiT8008B is a low-power programmable oscillator providing a programmable output frequency between 1 MHz and 110 MHz with stability as low as ±20 ppm. It operates over an industrial temperature range of -40°C to 85°C with a supply voltage ranging from 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V. The device features LVCMOS/HCMOS compatible output, a 5 ms startup time, and optional standby mode for reduced power consumption. It is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. RoHS and REACH compliant, it supports pin-to-pin replacement of quartz oscillators and is suitable for applications including USB, SATA, Ethernet, and embedded systems.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BC-22-33E-64.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |