SiTime Corporation LVCMOS Oscillators SIT8008BC-13-18E-100.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, operating from -40°C to 85°C, and consuming 3.5 mA typical at 1.8 V. It features LVCMOS/HCMOS output, a 5 ms startup time, and standby mode with current as low as 0.2 µA. The device supports supply voltages from 1.62 V to 3.63 V and comes in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, operating from -40°C to 85°C, and consuming 3.5 mA typical at 1.8 V. It features LVCMOS/HCMOS output, a 5 ms startup time, and standby mode with current as low as 0.2 µA. The device supports supply voltages from 1.62 V to 3.63 V and comes in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SIT8008BC-13-18E-100.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet
Oscillators - 1473-SIT8008BC-13-18E-100.000000-ND - DigiKey
Thief River Falls, MN, United States
100MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

100MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - SIT8008BC-13-18E-100.000000 - 933864-SIT8008BC-13-18E-100.000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT8008BC-13-18E-100.000000
933864-SIT8008BC-13-18E-100.000000
Oscillators - SIT8008BC-13-18E-100.000000 933864-SIT8008BC-13-18E-100.000000
Manufacturer: SiTIME Win Source Part Number: 933864-SIT8008BC-13- 18E-100.000000 Series: SiT8008B Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001 Other Part Number: SIT8008BC-13-18E-100 .000000Y, SIT8008BC-13-18E-100 .000000D, SIT8008BC-13-18E-100 .000000T, SIT8008BC-13-18E-100 .000000S, 1473-SIT8008BC-13-18 E-100.000000, SIT8008BC-13-18E-100 .000000X, SIT8008BC-13-18E-100 .000000G, SIT8008BC-13-18E-100 .000000E

Manufacturer: SiTIME
Win Source Part Number: 933864-SIT8008BC-13-18E-100.000000
Series: SiT8008B
Operating Temperature Range: -20°C ~ 70°C
Features: XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Package: Strip
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001
Other Part Number: SIT8008BC-13-18E-100.000000Y, SIT8008BC-13-18E-100.000000D, SIT8008BC-13-18E-100.000000T, SIT8008BC-13-18E-100.000000S, 1473-SIT8008BC-13-18E-100.000000, SIT8008BC-13-18E-100.000000X, SIT8008BC-13-18E-100.000000G, SIT8008BC-13-18E-100.000000E

Buy Now Datasheet

Technical Specifications

  SiTime Corporation DigiKey Win Source Electronics
Product Category Oscillators Oscillators Oscillators
Product Number SIT8008BC-13-18E-100.000000 1473-SIT8008BC-13-18E-100.000000-ND 933864-SIT8008BC-13-18E-100.000000
Product Name LVCMOS Oscillators Oscillators Oscillators - SIT8008BC-13-18E-100.000000
Package / Form Factor 2.5x2.0 Surface Mount; 4-SMD, No Lead Surface Mount
Frequency 100 MHz
Frequency Stability 50 ppm 50 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-00.032 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 3.20E-5 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-30096-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534AC-J5-DCC-01.024 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0010 MHz
Frequency Stability 75 ppm
View Details