The SiT8008B is a low-power programmable oscillator supporting frequencies from 1 MHz to 110 MHz with accuracy to six decimal places, offering a 100% pin-to-pin replacement for quartz-based XOs. It is available in industry-standard packages measuring 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates over a temperature range of -40°C to 85°C, consumes 3.5 mA typical at 1.8 V, and features a 5 ms startup time, LVCMOS/HCMOS output, and standby mode to reduce power consumption. It supports continuous supply voltages from 1.62 V to 3.63 V and meets RoHS, REACH, and Halogen-free standards.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008AI-23-18E-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |