The SiT8008B is a low-power programmable oscillator generating frequencies from 1 MHz to 110 MHz with stable operation over -40°C to 85°C. It offers drop-in compatibility with quartz XO devices, operates from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it features LVCMOS/HCMOS output, 5 ms startup time, and standby current as low as 0.2 µA. It meets RoHS and REACH compliance standards and supports OE and ST control pins for output disable and sleep modes.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008AI-22-33E-80.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |