SiTime Corporation Oscillators - SIT8008AI-22-33E-25.000000 SIT8008AI-22-33E-25.000000

Description
Manufacturer: SiTIME Win Source Part Number: 933857-SIT8008AI-22- 33E-25.000000 Series: SiT8008 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: SIT8008AI-22-33E-25. 000000X, SIT8008AI-22-33E-25. 000000G, SIT8008AI-22-33E-25. 000000E, SIT8008AI-22-33E-25. 000000Y, SIT8008AI-22-33E-25. 000000D, SIT8008AI-22-33E-25. 000000T, 1473-SIT8008AI-22-33 E-25.000000, SIT8008AI-22-33E-25. 000000S
Request a Quote Datasheet
Description
Manufacturer: SiTIME Win Source Part Number: 933857-SIT8008AI-22- 33E-25.000000 Series: SiT8008 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: SIT8008AI-22-33E-25. 000000X, SIT8008AI-22-33E-25. 000000G, SIT8008AI-22-33E-25. 000000E, SIT8008AI-22-33E-25. 000000Y, SIT8008AI-22-33E-25. 000000D, SIT8008AI-22-33E-25. 000000T, 1473-SIT8008AI-22-33 E-25.000000, SIT8008AI-22-33E-25. 000000S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT8008AI-22-33E-25.000000 - 933857-SIT8008AI-22-33E-25.000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT8008AI-22-33E-25.000000
933857-SIT8008AI-22-33E-25.000000
Oscillators - SIT8008AI-22-33E-25.000000 933857-SIT8008AI-22-33E-25.000000
Manufacturer: SiTIME Win Source Part Number: 933857-SIT8008AI-22- 33E-25.000000 Series: SiT8008 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: SIT8008AI-22-33E-25. 000000X, SIT8008AI-22-33E-25. 000000G, SIT8008AI-22-33E-25. 000000E, SIT8008AI-22-33E-25. 000000Y, SIT8008AI-22-33E-25. 000000D, SIT8008AI-22-33E-25. 000000T, 1473-SIT8008AI-22-33 E-25.000000, SIT8008AI-22-33E-25. 000000S

Manufacturer: SiTIME
Win Source Part Number: 933857-SIT8008AI-22-33E-25.000000
Series: SiT8008
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: Strip
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: SIT8008AI-22-33E-25.000000X, SIT8008AI-22-33E-25.000000G, SIT8008AI-22-33E-25.000000E, SIT8008AI-22-33E-25.000000Y, SIT8008AI-22-33E-25.000000D, SIT8008AI-22-33E-25.000000T, 1473-SIT8008AI-22-33E-25.000000, SIT8008AI-22-33E-25.000000S

Buy Now Datasheet
Oscillators - 1473-SIT8008AI-22-33E-25.000000-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
±25ppm 3.3V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS - 707-SIT8008AI-22-33E-25.000000 - Utmel Electronic Limited
Hong Kong, China
±25ppm 3.3V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS
707-SIT8008AI-22-33E-25.000000
±25ppm 3.3V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS 707-SIT8008AI-22-33E-25.000000
±25ppm 3.3V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS

±25ppm 3.3V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 933857-SIT8008AI-22-33E-25.000000 1473-SIT8008AI-22-33E-25.000000-ND 707-SIT8008AI-22-33E-25.000000
Product Name Oscillators - SIT8008AI-22-33E-25.000000 Oscillators ±25ppm 3.3V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type XO
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1534AC-H5-AA3-32.768QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 75 ppm
View Details
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
Oscillators - 2195-OM-0100-C7-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 863-510ACA125M000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers