ECS Inc. International Surface Mount Oscillators ECOC-2522-100.000-3HS

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECOC-2522 is a surface mount OCXO with a 25.4 x 22.0 x 12.2 mm package, designed for cellular, radar, test & measurement, and IoT applications. It operates with a CMOS waveform and supports frequencies from 2.000 to 100.000 MHz. The H Opt variant provides frequency stability of ±30.0 ppb over -40 to +75°C, with a supply voltage of 3.3 V (3.135 to 3.465 V). Power consumption is 3.6 W at turn-on and 1.4 W in steady state. Aging is ±1.0 ppb daily after 30 days, ±100 ppb yearly, and ±500 ppb over 10 years. Output load is 15 pF, with rise and fall times of 5 ns max. The device is RoHS compliant and has a storage temperature range of -40 to +100°C.

Datasheet Summary
Powered by GS/AI

The ECOC-2522 is a surface mount OCXO with a 25.4 x 22.0 x 12.2 mm package, designed for cellular, radar, test & measurement, and IoT applications. It operates with a CMOS waveform and supports frequencies from 2.000 to 100.000 MHz. The H Opt variant provides frequency stability of ±30.0 ppb over -40 to +75°C, with a supply voltage of 3.3 V (3.135 to 3.465 V). Power consumption is 3.6 W at turn-on and 1.4 W in steady state. Aging is ±1.0 ppb daily after 30 days, ±100 ppb yearly, and ±500 ppb over 10 years. Output load is 15 pF, with rise and fall times of 5 ns max. The device is RoHS compliant and has a storage temperature range of -40 to +100°C.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECOC-2522-100.000-3HS - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECOC-2522-100.000-3HS
Surface Mount Oscillators ECOC-2522-100.000-3HS
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - ECOC-2522-100.000-3HS-ND - DigiKey
Thief River Falls, MN, United States
100MHz OCXO Sine Wave Oscillator 3.3V 6-SMD, No Lead, 5 Leads

100MHz OCXO Sine Wave Oscillator 3.3V 6-SMD, No Lead, 5 Leads

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECOC-2522-100.000-3HS ECOC-2522-100.000-3HS-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type OCXO OCXO
Package / Form Factor Surface Mount Surface Mount; 6-SMD, No Lead, 5 Leads
Features / Standards RoHS Lead-Free
Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1612MV-260-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Oscillators - X123-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Oscillators - 50-ECS-2016MVQ-500-GP-TRCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
View Details
Surface Mount Oscillators - ECOC-2522-20.000-3FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers