Surface mount voltage controlled oscillator covering 1960 to 2350 MHz with +7 dBm typical output power, linear tuning sensitivity of 34 MHz/V, and phase noise of -80 dBc/Hz at 1 kHz, -106 dBc/Hz at 10 kHz, -126 dBc/Hz at 100 kHz, and -146 dBc/Hz at 1 MHz. Operates with a supply voltage of 5 V and consumes 40 mA typical current. Housed in a CK605 case measuring 12.70 mm × 12.70 mm × 4.57 mm. RoHS compliant. Operating temperature range is -55°C to 85°C.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-2350-519+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |