The SiT8008B series is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm, operating from -40°C to 85°C, and consuming 3.5 mA typical at 1.8 V. It supports supply voltages from 1.62 V to 3.63 V, features LVCMOS/HCMOS output, a 5 ms startup time, and standby mode with current as low as 0.2 µA. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it is RoHS and REACH compliant. The device is a pin-to-pin replacement for quartz-based XO or VCXO and is suitable for applications requiring precise timing in compact, low-power systems.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008AI-13-33E-90.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |