SiTime Corporation LVCMOS Oscillators SiT8008AI-13-33E-13.333300

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B series is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with six-decimal accuracy and ±20 ppm stability over temperature and supply. It serves as a pin-to-pin replacement for quartz XOs in standard packages: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Supported supply voltages range from 1.62 V to 3.63 V, with typical current draw of 3.5 mA at 1.8 V. It operates from -40°C to 85°C, starts up in 5 ms, and includes standby mode drawing 0.2 µA at 1.8 V. Output is LVCMOS/HCMOS compatible. The device meets RoHS and REACH compliance and is rated for mechanical shock and vibration per MIL-STD-883F and JESD22. It is suited for portable and high-speed serial applications.

Datasheet Summary
Powered by GS/AI

The SiT8008B series is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with six-decimal accuracy and ±20 ppm stability over temperature and supply. It serves as a pin-to-pin replacement for quartz XOs in standard packages: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Supported supply voltages range from 1.62 V to 3.63 V, with typical current draw of 3.5 mA at 1.8 V. It operates from -40°C to 85°C, starts up in 5 ms, and includes standby mode drawing 0.2 µA at 1.8 V. Output is LVCMOS/HCMOS compatible. The device meets RoHS and REACH compliance and is rated for mechanical shock and vibration per MIL-STD-883F and JESD22. It is suited for portable and high-speed serial applications.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008AI-13-33E-13.333300 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008AI-13-33E-13.333300
LVCMOS Oscillators SiT8008AI-13-33E-13.333300
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008AI-13-33E-13.333300
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532A-J4-0004 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0016.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AI-JV-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0044.856900 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0449 MHz
Frequency Stability 50 ppm
View Details