SiTime Corporation LVCMOS Oscillators SiT8008AI-11-33E-48.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B series is a low-power programmable oscillator providing output frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm. It operates over a temperature range of -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V, with standby current as low as 0.2 µA. The device features a 5 ms startup time, LVCMOS/HCMOS output, and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, and designed for applications such as USB, SATA, Ethernet, and portable electronics. The SiT8008AI-11-33E-48.000000 is a member of this series.

Datasheet Summary
Powered by GS/AI

The SiT8008B series is a low-power programmable oscillator providing output frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm. It operates over a temperature range of -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V, with standby current as low as 0.2 µA. The device features a 5 ms startup time, LVCMOS/HCMOS output, and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, and designed for applications such as USB, SATA, Ethernet, and portable electronics. The SiT8008AI-11-33E-48.000000 is a member of this series.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008AI-11-33E-48.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008AI-11-33E-48.000000
LVCMOS Oscillators SiT8008AI-11-33E-48.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008AI-11-33E-48.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1533AC-H5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-32154-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0430.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4300 MHz
Frequency Stability 50 ppm
View Details