The SiT8008B is a low power programmable oscillator that generates any frequency between 1 MHz and 110 MHz with 6-decimal-place accuracy, offering a pin-to-pin replacement for quartz XO devices. It operates from -40°C to 85°C, consumes 3.5 mA typical at 1.8 V, and supports supply voltages from 1.62 V to 3.63 V. The device features a 5 ms startup time, standby mode with µA-level current draw, and LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008ACT71-18S-48.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |