SiTime Corporation Oscillators - SIT8008AC-13-18S-12.000000E SIT8008AC-13-18S-12.000000E

Description
Manufacturer: SiTIME Win Source Part Number: 809724-SIT8008AC-13- 18S-12.000000E Packaging: Reel Type: XO (Standard) Mounting Style: SMD Frequency: 12MHz Function: Standby (Power Down) Output: HCMOS, LVCMOS Frequency Stability: ±50ppm Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.80mm Current - Supply (Disable) (Maximum): 1.3μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V Base Resonator: MEMS Current - Supply (Maximum): 4.1mA
Request a Quote
Description
Manufacturer: SiTIME Win Source Part Number: 809724-SIT8008AC-13- 18S-12.000000E Packaging: Reel Type: XO (Standard) Mounting Style: SMD Frequency: 12MHz Function: Standby (Power Down) Output: HCMOS, LVCMOS Frequency Stability: ±50ppm Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.80mm Current - Supply (Disable) (Maximum): 1.3μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V Base Resonator: MEMS Current - Supply (Maximum): 4.1mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT8008AC-13-18S-12.000000E - 809724-SIT8008AC-13-18S-12.000000E - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT8008AC-13-18S-12.000000E
809724-SIT8008AC-13-18S-12.000000E
Oscillators - SIT8008AC-13-18S-12.000000E 809724-SIT8008AC-13-18S-12.000000E
Manufacturer: SiTIME Win Source Part Number: 809724-SIT8008AC-13- 18S-12.000000E Packaging: Reel Type: XO (Standard) Mounting Style: SMD Frequency: 12MHz Function: Standby (Power Down) Output: HCMOS, LVCMOS Frequency Stability: ±50ppm Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.80mm Current - Supply (Disable) (Maximum): 1.3μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V Base Resonator: MEMS Current - Supply (Maximum): 4.1mA

Manufacturer: SiTIME
Win Source Part Number: 809724-SIT8008AC-13-18S-12.000000E
Packaging: Reel
Type: XO (Standard)
Mounting Style: SMD
Frequency: 12MHz
Function: Standby (Power Down)
Output: HCMOS, LVCMOS
Frequency Stability: ±50ppm
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 4-SMD, No Lead
Height - Seated (Maximum): 0.80mm
Current - Supply (Disable) (Maximum): 1.3μA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V
Base Resonator: MEMS
Current - Supply (Maximum): 4.1mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 809724-SIT8008AC-13-18S-12.000000E
Product Name Oscillators - SIT8008AC-13-18S-12.000000E
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-30096-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Through Hole Oscillators - ECS-1000X - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
Oscillator Crystal - 510AAA004701CAGR - Richardson RFPD
Specs
Frequency 123 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2082-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details