The ECS-1000X Series is a clock oscillator designed to drive HCMOS and TTL logic with tri-state enable/disable functionality, housed in a 14-pin DIP package. It operates from 1.000 to 100.000 MHz with a +5.0 V supply tolerance of ±5%, and maintains frequency stability within ±100 ppm across operating temperatures from 0 to +70 °C. Input current ranges from 17 to 82 mA depending on frequency, and output load supports up to 50 pF for HCMOS or 30 pF above 80 MHz. Output levels meet TTL and HCMOS specifications with VOH = 4.5 V and VOL = 0.5 V at ±16 mA load. Rise and fall times are both 5 ns, and start-up time is 10 ms. The device is RoHS compliant and features an internal pull-up on the tri-state pin for active output when unconnected.
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications.
ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
| ECS Inc. International | |
|---|---|
| Product Category | Oscillators |
| Product Number | ECS-1000X |
| Product Name | Through Hole Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Through Hole Oscillators |
| Features / Standards | RoHS |
| Frequency | 1 to 100 MHz |