The ROS-2082-119+ is a surface-mount voltage-controlled oscillator for PLL ICs, operating from 1780 to 2082 MHz with a +6.5 dBm typical output power. It features linear tuning characteristics, low phase noise of -69 dBc/Hz at 100 kHz offset, and operates with a 5 V supply. The device is housed in a CK605 case with dimensions of 12.70 mm × 12.70 mm × 4.57 mm and is RoHS compliant. It supports an operating temperature range of -55°C to 85°C and has a maximum tuning voltage of 7 V. The unit is aqueous washable and designed for wireless communication, cellular infrastructure, and subscriber wireless TV applications.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-2082-119+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |