SiTime Corporation LVCMOS Oscillators SiT7601AE-78-33N-125.000000

Description
Endura™ Ruggedized Silicon MEMS 4 MHz – 125 MHz Oscillator
Request a Quote
Description
Endura™ Ruggedized Silicon MEMS 4 MHz – 125 MHz Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT7601 is an Endura™ Ruggedized MHz Silicon MEMS oscillator designed for aerospace, military, and high-reliability applications. It is available in industry-standard packages of 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm. This part operates over a temperature range of -55°C to +125°C with frequency stability of ±50 ppm, and exhibits a g-sensitivity of 0.01 ppb/g. It supports LVCMOS output and supply voltages of 1.5 V, 1.8 V, 2.5 V, and 3.3 V, with a supply current of 2.5 mA at 27 MHz. The oscillator has a low standby current of 1 µA, 450 fs RMS phase jitter, and meets MIL-STD-883 for mechanical shock and vibration. It is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT7601 is an Endura™ Ruggedized MHz Silicon MEMS oscillator designed for aerospace, military, and high-reliability applications. It is available in industry-standard packages of 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm. This part operates over a temperature range of -55°C to +125°C with frequency stability of ±50 ppm, and exhibits a g-sensitivity of 0.01 ppb/g. It supports LVCMOS output and supply voltages of 1.5 V, 1.8 V, 2.5 V, and 3.3 V, with a supply current of 2.5 mA at 27 MHz. The oscillator has a low standby current of 1 µA, 450 fs RMS phase jitter, and meets MIL-STD-883 for mechanical shock and vibration. It is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT7601AE-78-33N-125.000000 - SiTime Corporation
Santa Clara, CA, United States
Endura™ Ruggedized Silicon MEMS 4 MHz – 125 MHz Oscillator

Endura™ Ruggedized Silicon MEMS 4 MHz – 125 MHz Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT7601AE-78-33N-125.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-1314-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0050.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0500 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533A-H4-0004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details