SiTime Corporation LVCMOS Oscillators SiT7601AA-13-33E-100.000000

Description
Endura™ Ruggedized Silicon MEMS 4 MHz – 125 MHz Oscillator
Request a Quote Datasheet
Description
Endura™ Ruggedized Silicon MEMS 4 MHz – 125 MHz Oscillator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT7601AA-13-33E-100.000000 - SiTime Corporation
Santa Clara, CA, United States
Endura™ Ruggedized Silicon MEMS 4 MHz – 125 MHz Oscillator

Endura™ Ruggedized Silicon MEMS 4 MHz – 125 MHz Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT7601AA-13-33E-100.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AI-JE-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0208.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2080 MHz
Frequency Stability 50 ppm
View Details
Super-TCXOs - SCT5358AE-FS-33N0-25 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 25 MHz
View Details