The SiT5543 is a 1 MHz to 60 MHz Endura™ ruggedized precision oscillator with ±5 ppb frequency stability over -40°C to 95°C, housed in a 7.0 mm × 5.0 mm ceramic package. It features DualMEMS® and TurboCompensation® technologies for immunity to vibration, shock, thermal shock, and electromagnetic interference, and integrates on-chip regulators to eliminate the need for external LDOs. The device supports LVCMOS or clipped sinewave outputs, supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and digital frequency control up to ±3200 ppm via I2C. It has an acceleration sensitivity of 0.01 ppb/g or 0.1 ppb/g, a typical daily aging rate of ±0.2 ppb, and an ADEV of 1.5e-11 at 10 seconds. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 MHz – 60 MHz, Endura™ Ruggedized ±5 ppb Precision Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5543AI-WW033ITA50.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 50 MHz |