The SiT5543 is a ruggedized precision oscillator with a frequency range of 1 MHz to 60 MHz, designed for applications requiring ±5 ppb stability from -40°C to 95°C. It features a 7.0 mm × 5.0 mm ceramic package, integrates on-chip regulators to eliminate the need for external LDOs, and offers LVCMOS or clipped sinewave output. The device supports digital frequency control up to ±3200 ppm, has acceleration sensitivity of 0.01 ppb/g or 0.1 ppb/g, and maintains stability under thermal shock, vibration, and electromagnetic interference. It operates at supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V and is RoHS and REACH compliant.
1 MHz – 60 MHz, Endura™ Ruggedized ±5 ppb Precision Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5543AI-WW033IRB60.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 60 MHz |