The SiT5543 is a ruggedized precision oscillator designed for ±5 ppb frequency stability from -40°C to 95°C, suitable for aerospace and defense applications requiring high timing accuracy, such as IEEE 1588 PTP and optical transport systems. It features a 7.0 mm × 5.0 mm ceramic package, operates at 3.3 V ±10%, and provides an LVCMOS output at 43 MHz. The device also includes on-chip regulators to eliminate external LDOs, offers digital frequency control up to ±3200 ppm, and exhibits ultra-low acceleration sensitivity of 0.01 ppb/g. It is RoHS and REACH compliant, with no activity dips or micro jumps, and resists shock, vibration, and board bending.
1 MHz – 60 MHz, Endura™ Ruggedized ±5 ppb Precision Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5543AI-WW-33E0A43.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 43 MHz |