SiTime Corporation Super-TCXOs SiT5541AI-WT733ITA40.000000

Description
1 MHz – 60 MHz, Endura™ Ruggedized Precision Oscillator
Request a Quote Datasheet
Description
1 MHz – 60 MHz, Endura™ Ruggedized Precision Oscillator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5541AI-WT733ITA40.000000 - SiTime Corporation
Santa Clara, CA, United States
1 MHz – 60 MHz, Endura™ Ruggedized Precision Oscillator

1 MHz – 60 MHz, Endura™ Ruggedized Precision Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5541AI-WT733ITA40.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 7.0x5.0
Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1552AI-JE-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-00.032 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 3.20E-5 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1566AC-JV-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-30150-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details