The SiT5541AE-WUG33ITB10
1 MHz – 60 MHz, Endura™ Ruggedized Super-TCXO Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5541AE-WUG33ITB10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 10 MHz |