The SiT5541 is a 1 MHz to 60 MHz Endura™ ruggedized super-TCXO oscillator with a 7.0 mm × 5.0 mm ceramic package, designed for aerospace and defense applications requiring high timing stability. It delivers ±10 ppb frequency stability over the extended industrial temperature range of −40°C to 105°C, with a typical frequency slope of ±0.3 ppb/°C and 1.5 × 10⁻¹¹ ADEV at 10 seconds. The device supports LVCMOS or clipped sinewave outputs, operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages, and integrates on-chip regulators to eliminate external LDOs. It features digital frequency control up to ±3200 ppm and ultra-low g-sensitivity of 0.1 ppb/g. The part is resistant to vibration, shock, and board bending, with no activity dips or micro jumps.
1 MHz – 60 MHz, Endura™ Ruggedized Super-TCXO Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5541AE-WU033ITB10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 10 MHz |