SiTime Corporation Super-TCXOs SiT5541AE-WT-33N0A20.000000

Description
1 MHz – 60 MHz, Endura™ Ruggedized Super-TCXO Oscillator
Request a Quote
Description
1 MHz – 60 MHz, Endura™ Ruggedized Super-TCXO Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5541 is a ruggedized 1 MHz to 60 MHz Super-TCXO oscillator designed for high stability in aerospace and defense applications, offering ±10 ppb frequency stability over -40°C to 105°C with a typical frequency slope of ±0.3 ppb/°C. It features 0.01 ppb/g acceleration sensitivity, integrated power regulators eliminating external LDOs, and a 7.0 mm × 5.0 mm ceramic package. The device supports LVCMOS or clipped sine wave outputs, digital frequency control up to ±3200 ppm, and operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. The SiT5541AE-WT-33N0A20.000000 variant specifies a 20.000000 MHz frequency, 3.3 V supply, output enable pin function, and ultra-low g-sensitivity.

Datasheet Summary
Powered by GS/AI

The SiT5541 is a ruggedized 1 MHz to 60 MHz Super-TCXO oscillator designed for high stability in aerospace and defense applications, offering ±10 ppb frequency stability over -40°C to 105°C with a typical frequency slope of ±0.3 ppb/°C. It features 0.01 ppb/g acceleration sensitivity, integrated power regulators eliminating external LDOs, and a 7.0 mm × 5.0 mm ceramic package. The device supports LVCMOS or clipped sine wave outputs, digital frequency control up to ±3200 ppm, and operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. The SiT5541AE-WT-33N0A20.000000 variant specifies a 20.000000 MHz frequency, 3.3 V supply, output enable pin function, and ultra-low g-sensitivity.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5541AE-WT-33N0A20.000000 - SiTime Corporation
Santa Clara, CA, United States
1 MHz – 60 MHz, Endura™ Ruggedized Super-TCXO Oscillator

1 MHz – 60 MHz, Endura™ Ruggedized Super-TCXO Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5541AE-WT-33N0A20.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 7.0x5.0
Frequency 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534A-J4-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AI-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0024.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0240 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0123.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1230 MHz
Frequency Stability 50 ppm
View Details