The SiT5503 is a 1 MHz to 60 MHz MEMS precision oscillator optimized for ±5 ppb frequency stability from -40°C to 95°C, designed to replace quartz OCXOs in high-reliability telecom, optical transport, and IEEE 1588 applications. It is housed in a 7.0 mm x 5.0 mm ceramic package and supports LVCMOS or clipped sinewave output with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device integrates on-chip regulators to eliminate external LDOs and delivers ±0.16 ppb/°C typical frequency slope, ±0.2 ppb daily aging, and 1.5e-11 ADEV at 10 seconds. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free, with no activity dips or micro jumps and high resistance to shock, vibration, and EMI.
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5503AICWW033IT-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 10 MHz |