The SiT5503 is a 1 MHz to 60 MHz Stratum 3E MEMS precision oscillator with ±5 ppb frequency stability from -40°C to 95°C, designed for high-reliability telecom and timing applications. It features a 7.0 mm x 5.0 mm ceramic package, integrates on-chip regulators to eliminate external LDOs, and offers LVCMOS or clipped sinewave output. The device supports digital frequency control up to ±3200 ppm and is RoHS and REACH compliant.
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5503AICWW030IT-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 10 MHz |