The SiT5503 is a 1 MHz to 60 MHz Elite X™ MEMS precision oscillator with ±5 ppb frequency stability from -40°C to 95°C, housed in a 7.0 mm x 5.0 mm ceramic package. It features DualMEMS® and TurboCompensation® technologies for dynamic stability under environmental stress, on-chip power regulators eliminating the need for external LDOs, and supports LVCMOS or clipped sinewave output at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device includes digital frequency control up to ±3200 ppm via I2C, with factory-programmable
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5503AI-WWG33IT-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 25 MHz |