The SiT5503 is a 1 MHz to 60 MHz Elite X™ MEMS precision oscillator with ±5 ppb frequency stability over -40°C to 95°C, designed for high-reliability telecom and networking applications. It features a 7.0 mm x 5.0 mm ceramic package, integrates on-chip regulators to eliminate external LDOs, and offers LVCMOS or clipped sinewave output. The device supports digital frequency control up to ±3200 ppm and maintains low aging and drift under environmental stressors such as vibration, shock, and thermal perturbation. It operates at supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V and is RoHS and REACH compliant.
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5503ABCWW233IT-48.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 48 MHz |