The SiT5503 is a 1 MHz to 60 MHz Elite X™ precision oscillator with ±5 ppb frequency stability from -40°C to 95°C, designed for high-reliability telecom and timing applications. It features a 7.0 mm × 5.0 mm ceramic package, integrates on-chip regulators to eliminate external LDOs, and supports LVCMOS or clipped sinewave outputs at 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. The device offers digital frequency control up to ±3200 ppm and exhibits ±0.2 ppb typical daily aging and 1.5e-11 ADEV at 10 seconds. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5503A-WW-0001 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 20 MHz |