The SiT5359 is a 60 MHz to 220 MHz Ultra-precision Super-TCXO with ±50 ppb frequency stability from -40°C to 105°C, packaged in a 5.0 mm x 3.2 mm case. It features LVCMOS output, operates at 3.3 V supply voltage, and includes on-chip regulators to eliminate the need for external LDOs. The device supports Output Enable control and delivers a typical frequency slope of ±1 ppb/°C with 1.5e-11 ADEV at 10-second averaging. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
60 to 220 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5359AN-FS-33E0-109.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 109 MHz |