The SiT5359 is a 60 MHz to 220 MHz, ±50 ppb ultra-precision Super-TCXO with LVCMOS output, housed in a 5.0 mm × 3.2 mm package. It delivers ±50 ppb frequency stability over the temperature range of -40°C to 105°C, with a typical frequency slope of ±1 ppb/°C and 1.5e-11 ADEV at 10 seconds. The device integrates on-chip regulators to eliminate the need for an external LDO and supports supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. The part number SiT5359AN-FR-30E0-10
60 to 220 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5359AN-FR-30E0-100.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |