The SiT5359 is a 60 MHz to 220 MHz ultra-precision MEMS Super-TCXO with ±50 ppb frequency stability over the temperature range of -40°C to 105°C, housed in a 5.0 mm × 3.2 mm package. It features LVCMOS output, operates on 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages, and integrates on-chip regulators to eliminate the need for an external LDO. The device supports digital frequency control via I2C with a pull range up to ±3200 ppm and resolution down to 5 ppt. It meets RoHS and REACH compliance and is designed for high-reliability applications including 4G/5G radios, precision GNSS, synchronous Ethernet, and test and measurement equipment.
60 to 220 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5359AI-FS033IT-125.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 125 MHz |