The SiT5359 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, packaged in a 5.0 mm × 3.2 mm surface-mount case. It features LVCMOS output, integrated on-chip regulators to eliminate external LDOs, and supports digital frequency pulling via I²C with up to ±3200 ppm range and 5 ppt resolution. The device operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages and is RoHS and REACH compliant. It exhibits a typical frequency slope of ±1 ppb/°C, 1.5e-11 ADEV at 10-second averaging, and resists environmental stressors including vibration, shock, and electromagnetic interference.
60 to 220 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5359AI-FS033IM-125.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 125 MHz |