The SiT5359 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±50 ppb frequency stability from -40°C to 105°C, housed in a 5.0 mm × 3.2 mm package. It features LVCMOS output, operates at 3.0 V supply voltage, and includes a VCTCXO configuration with voltage-controlled frequency tuning. The device integrates on-chip power regulators to eliminate external LDOs and offers dynamic stability against airflow, vibration, and thermal shock. It is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.
60 to 220 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5359AE-FS-30VT-220.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 220 MHz |