The SiT5359 is a 60 MHz to 220 MHz Ultra-precision Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, housed in a 5.0 mm × 3.2 mm package. It features LVCMOS output, on-chip power regulators eliminating the need for external LDOs, and digital frequency control via I2C with 5 ppt resolution and up to ±3200 ppm pull range. The device supports 2.5 V, 2.8 V, 3.0 V, and 3.3 V supply voltages, and is designed for high-reliability applications including 4G/5G radios, precision GNSS, and synchronous Ethernet. It is RoHS and REACH compliant, with no activity dips or micro jumps, and offers resistance to shock, vibration, and board bending.
60 to 220 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5359AC-FSG33IT-100.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |