The SiT5358 is a precision MEMS Super-TCXO offering ±50 ppb frequency stability over the temperature range of -40°C to 105°C, with a frequency range of 1 MHz to 60 MHz in 1 Hz steps. It features a 5.0 mm x 3.2 mm ceramic package, LVCMOS or clipped sinewave output, and integrates on-chip regulators to eliminate the need for an external LDO. The device supports digital frequency control via I2C with a pull range up to ±3200 ppm and a resolution as fine as 5 ppt. It operates with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V and is RoHS and REACH compliant. This part is designed for high-reliability applications including telecom, precision GNSS, and synchronous Ethernet.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358ANCFS333IT-32.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 32 MHz |